DIODE, ZENER, 8.2V, 20W; Zener Voltage Nom:8.2V; Power Dissipation:20W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:BZY93C Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 09WX6189 |
| Product Name | Diode, Zener, 8.2V, 20W; Zener Voltage Nom Tt Electronics/semelab |
| Package | DO-4; DO-4 |