TT Electronics Diode, Zener, 12V, 75W; Zener Voltage Nom Tt Electronics/semelab BZY91-C12

Description
DIODE, ZENER, 12V, 75W; Zener Voltage Nom:12V; Power Dissipation:75W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:BZY91C Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 12V, 75W; Zener Voltage Nom:12V; Power Dissipation:75W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:BZY91C Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 12V, 75W; Zener Voltage Nom Tt Electronics/semelab - 87K7137 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 75W; Zener Voltage Nom Tt Electronics/semelab
87K7137
Diode, Zener, 12V, 75W; Zener Voltage Nom Tt Electronics/semelab 87K7137
DIODE, ZENER, 12V, 75W; Zener Voltage Nom:12V; Power Dissipation:75W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:BZY91C Series; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 75W; Zener Voltage Nom:12V; Power Dissipation:75W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:BZY91C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 87K7137
Product Name Diode, Zener, 12V, 75W; Zener Voltage Nom Tt Electronics/semelab
Package DO-5; DO-5
Unlock Full Specs
to access all available technical data