DIODE, ZENER, 10V, 75W; Zener Voltage Nom:10V; Power Dissipation:75W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 96K7400 |
| Product Name | Diode, Zener, 10V, 75W; Zener Voltage Nom Tt Electronics/semelab |
| Package | DO-5; DO-5 |