TT Electronics P Channel Mosfet,-160V, 8A, To-3; Channel Type Tt Electronics/semelab BUZ905D

Description
P CHANNEL MOSFET,-160V, 8A, TO-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes
Description
P CHANNEL MOSFET,-160V, 8A, TO-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BUZ905D is a P-channel MOSFET in a TO3 package, rated for a maximum drain-source voltage of 160 V and a continuous drain current of 16 A, with a power dissipation of 250 W.

Datasheet Summary
Powered by GS/AI

The BUZ905D is a P-channel MOSFET in a TO3 package, rated for a maximum drain-source voltage of 160 V and a continuous drain current of 16 A, with a power dissipation of 250 W.

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet,-160V, 8A, To-3; Channel Type Tt Electronics/semelab - 96K7205 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet,-160V, 8A, To-3; Channel Type Tt Electronics/semelab
96K7205
P Channel Mosfet,-160V, 8A, To-3; Channel Type Tt Electronics/semelab 96K7205
P CHANNEL MOSFET,-160V, 8A, TO-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET,-160V, 8A, TO-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 96K7205
Product Name P Channel Mosfet,-160V, 8A, To-3; Channel Type Tt Electronics/semelab
Polarity P-Channel
Unlock Full Specs
to access all available technical data