TT Electronics P Channel Mosfet, -160V, 8A, To-3; Channel Type Tt Electronics/semelab BUZ905

Description
P CHANNEL MOSFET, -160V, 8A, TO-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes
Description
P CHANNEL MOSFET, -160V, 8A, TO-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BUZ905 is a P-channel enhancement mode power MOSFET designed for audio applications and high-speed switching, with a drain-source voltage rating of -160V and a continuous drain current of -8A. It is packaged in a TO-3 case with a thermal resistance junction-to-case of 1.0°C/W and a maximum operating junction temperature of 150°C. The device includes an integral protection diode and meets absolute maximum ratings for gate-source voltage of ±14V. Power dissipation is rated at 125W at 25°C case temperature.

Datasheet Summary
Powered by GS/AI

The BUZ905 is a P-channel enhancement mode power MOSFET designed for audio applications and high-speed switching, with a drain-source voltage rating of -160V and a continuous drain current of -8A. It is packaged in a TO-3 case with a thermal resistance junction-to-case of 1.0°C/W and a maximum operating junction temperature of 150°C. The device includes an integral protection diode and meets absolute maximum ratings for gate-source voltage of ±14V. Power dissipation is rated at 125W at 25°C case temperature.

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet, -160V, 8A, To-3; Channel Type Tt Electronics/semelab - 18M4640 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -160V, 8A, To-3; Channel Type Tt Electronics/semelab
18M4640
P Channel Mosfet, -160V, 8A, To-3; Channel Type Tt Electronics/semelab 18M4640
P CHANNEL MOSFET, -160V, 8A, TO-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -160V, 8A, TO-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 18M4640
Product Name P Channel Mosfet, -160V, 8A, To-3; Channel Type Tt Electronics/semelab
Polarity P-Channel
Unlock Full Specs
to access all available technical data