TT Electronics N Channel Mosfet, 200V, 16A, To-3; Channel Type Tt Electronics/semelab BUZ901D

Description
N CHANNEL MOSFET, 200V, 16A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 200V, 16A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel and P-channel MOSFETs for audio applications, available in TO-3, TO-247, TO-3P, and SOT227 packages. The BUZ901D is an N-channel MOSFET with a maximum drain-source voltage of 200 V, a continuous drain current of 16 A, and a power dissipation of 250 W in a TO-3 package. Complementary pairs such as MAG91X95 are offered in TO-3 (4-pin) with ±200 V and ±8 A ratings.

Datasheet Summary
Powered by GS/AI

N-channel and P-channel MOSFETs for audio applications, available in TO-3, TO-247, TO-3P, and SOT227 packages. The BUZ901D is an N-channel MOSFET with a maximum drain-source voltage of 200 V, a continuous drain current of 16 A, and a power dissipation of 250 W in a TO-3 package. Complementary pairs such as MAG91X95 are offered in TO-3 (4-pin) with ±200 V and ±8 A ratings.

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 200V, 16A, To-3; Channel Type Tt Electronics/semelab - 96K7203 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 16A, To-3; Channel Type Tt Electronics/semelab
96K7203
N Channel Mosfet, 200V, 16A, To-3; Channel Type Tt Electronics/semelab 96K7203
N CHANNEL MOSFET, 200V, 16A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 16A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 96K7203
Product Name N Channel Mosfet, 200V, 16A, To-3; Channel Type Tt Electronics/semelab
Polarity N-Channel
Unlock Full Specs
to access all available technical data