The N Channel MOSFET, part number 96K7202, features a maximum drain-source voltage of 160V and a continuous drain current rating of 8A. It is housed in a TO-247 package, suitable for through-hole mounting. The device is designed for high-speed switching applications and includes an integral protection diode. It operates within a temperature range of -55°C to 150°C and has a total power dissipation capability of 125W at a case temperature of 25°C. The gate-source threshold voltage is specified with a maximum of 1.5V. This MOSFET is RoHS compliant, making it suitable for environmentally conscious designs.
N CHANNEL MOSFET, 160V, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 96K7202 |
| Product Name | N Channel Mosfet, 160V, 8A, To-247; Channel Type Tt Electronics/semelab |
| Polarity | N-Channel |