TT Electronics Mosfet, N Channel, 160V, 16A, To-3; Channel Type Tt Electronics/semelab BUZ900D

Description
MOSFET, N CHANNEL, 160V, 16A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes
Description
MOSFET, N CHANNEL, 160V, 16A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

BUZ900D is an N-channel power MOSFET designed for audio applications and high-speed switching, housed in a TO-3 package with a case size of 51.0 mm × 25.0 mm × 10.90 mm. It has a drain-source voltage rating of 160 V, a continuous drain current of 16 A, and a total power dissipation of 250 W at 25°C case temperature. The thermal resistance from junction to case is 0.5°C/W, and the maximum operating junction temperature is 150°C. The device features an integral protection diode, enhancement mode operation, and a gate-source breakdown voltage of ±14 V. Dynamic characteristics include an input capacitance of 950 pF, output capacitance of 550 pF, and reverse transfer capacitance of 18 pF at 1 MHz. Turn-on and turn-off times are 160 ns and 80 ns respectively under specified test conditions.

Datasheet Summary
Powered by GS/AI

BUZ900D is an N-channel power MOSFET designed for audio applications and high-speed switching, housed in a TO-3 package with a case size of 51.0 mm × 25.0 mm × 10.90 mm. It has a drain-source voltage rating of 160 V, a continuous drain current of 16 A, and a total power dissipation of 250 W at 25°C case temperature. The thermal resistance from junction to case is 0.5°C/W, and the maximum operating junction temperature is 150°C. The device features an integral protection diode, enhancement mode operation, and a gate-source breakdown voltage of ±14 V. Dynamic characteristics include an input capacitance of 950 pF, output capacitance of 550 pF, and reverse transfer capacitance of 18 pF at 1 MHz. Turn-on and turn-off times are 160 ns and 80 ns respectively under specified test conditions.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 160V, 16A, To-3; Channel Type Tt Electronics/semelab - 96K7201 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 160V, 16A, To-3; Channel Type Tt Electronics/semelab
96K7201
Mosfet, N Channel, 160V, 16A, To-3; Channel Type Tt Electronics/semelab 96K7201
MOSFET, N CHANNEL, 160V, 16A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 160V, 16A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 96K7201
Product Name Mosfet, N Channel, 160V, 16A, To-3; Channel Type Tt Electronics/semelab
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1658744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
View Details