The BSS76 is a PNP silicon transistor in a TO-18 (TO-206AA) metal package, designed for high-voltage switching applications. It has a collector-base and collector-emitter voltage rating of -300 V, a continuous collector current of -0.5 A, and a total device dissipation of 0.5 W at 25°C. The device features a hermetic metal package and operates over a junction and storage temperature range of -65°C to 200°C. Current gain (hFE) ranges from 35 to 150, with a current gain bandwidth product of 50 to 200 MHz. Thermal resistance from junction to case is 70°C/W. The transistor meets screening options per BS, CECC, and JAN specifications.
Bipolar Transistors - BJT TT Electronics
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BSS76 |
| Product Name | Bipolar Transistors - BJT |