The Through Hole Thick Film Resistor, BPR Series, is designed for high power applications with a resistance value of 100 Ohms and a power rating of 10 Watts. It features a tolerance of ±5% and can handle a maximum operating voltage of 500 VDC. This resistor is suitable for use in environments that experience mechanical stress, making it ideal for applications such as power supply pre-load resistors, UPS systems, and pulse handling circuits. The resistor is constructed with a thick film element on a 96% alumina substrate, ensuring durability and reliability. It operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of 100 ppm/°C. The device is RoHS compliant, indicating it meets environmental standards for hazardous substances. Mechanical shock and vibration resistance are notable features, with a OîR of ±0.25% under specified conditions. The resistor also demonstrates good load life stability, with a OîR of ±2.0% after 1000 hours of operation. This product is suitable for engineers looking for a robust resistor that can withstand demanding conditions.
Through Hole Thick Film Resistor, BPR Series, 100 ohm, 10 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 37K9584 |
| Product Name | Through Hole Thick Film Resistor, Bpr Series, 100 Ohm, 10 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies |
| Configuration | Single Resistor |