TT Electronics Through Hole Thick Film Resistor, Bpr Series, 10 Ohm, 10 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies BPR10100J

Description
Through Hole Thick Film Resistor, BPR Series, 10 ohm, 10 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Thick Film Resistor, BPR Series, 10 ohm, 10 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thick Film Resistor, Bpr Series, 10 Ohm, 10 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies - 37K9583 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Bpr Series, 10 Ohm, 10 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies
37K9583
Through Hole Thick Film Resistor, Bpr Series, 10 Ohm, 10 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies 37K9583
Through Hole Thick Film Resistor, BPR Series, 10 ohm, 10 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, BPR Series, 10 ohm, 10 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37K9583
Product Name Through Hole Thick Film Resistor, Bpr Series, 10 Ohm, 10 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details