BI Technologies Corporation OEM Parts - OEM Parts (A - B) - BPC5432J BPC5432J

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039205-BPC5432J Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039205-BPC5432J Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BPC5432J - 1039205-BPC5432J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BPC5432J
1039205-BPC5432J
OEM Parts - OEM Parts (A - B) - BPC5432J 1039205-BPC5432J
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039205-BPC5432J Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039205-BPC5432J
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1039205-BPC5432J
Product Name OEM Parts - OEM Parts (A - B) - BPC5432J
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details