BI Technologies Corporation OEM Parts - OEM Parts (A - B) - BPC5153J BPC5153J

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049544-BPC5153J Termination: Radial Length: 12.7 mm Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Composition: Thick Film Resistance: 15 kΩ Power Rating: 5 W Categories: OEM Parts(A-B) Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.54 mm RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 5.08 mm
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049544-BPC5153J Termination: Radial Length: 12.7 mm Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Composition: Thick Film Resistance: 15 kΩ Power Rating: 5 W Categories: OEM Parts(A-B) Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.54 mm RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 5.08 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BPC5153J - 1049544-BPC5153J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BPC5153J
1049544-BPC5153J
OEM Parts - OEM Parts (A - B) - BPC5153J 1049544-BPC5153J
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049544-BPC5153J Termination: Radial Length: 12.7 mm Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Composition: Thick Film Resistance: 15 kΩ Power Rating: 5 W Categories: OEM Parts(A-B) Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.54 mm RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 5.08 mm

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049544-BPC5153J
Termination: Radial
Length: 12.7 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Military Standard: Not
Composition: Thick Film
Resistance: 15 kΩ
Power Rating: 5 W
Categories: OEM Parts(A-B)
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 2.54 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 5.08 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1049544-BPC5153J
Product Name OEM Parts - OEM Parts (A - B) - BPC5153J
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details