BI Technologies Corporation OEM Parts - OEM Parts (A - B) - BPC5151J BPC5151J

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049543-BPC5151J Termination: Radial Length: 12.7 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 25.4 mm Resistance: 150 Ω Power Rating: 5 W Categories: OEM Parts(A-B) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.54 mm Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 5.08 mm Lead Diameter: 508 µm
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049543-BPC5151J Termination: Radial Length: 12.7 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 25.4 mm Resistance: 150 Ω Power Rating: 5 W Categories: OEM Parts(A-B) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.54 mm Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 5.08 mm Lead Diameter: 508 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BPC5151J - 1049543-BPC5151J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BPC5151J
1049543-BPC5151J
OEM Parts - OEM Parts (A - B) - BPC5151J 1049543-BPC5151J
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049543-BPC5151J Termination: Radial Length: 12.7 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 25.4 mm Resistance: 150 Ω Power Rating: 5 W Categories: OEM Parts(A-B) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.54 mm Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 5.08 mm Lead Diameter: 508 µm

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049543-BPC5151J
Termination: Radial
Length: 12.7 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Height: 25.4 mm
Resistance: 150 Ω
Power Rating: 5 W
Categories: OEM Parts(A-B)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 2.54 mm
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 5.08 mm
Lead Diameter: 508 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1049543-BPC5151J
Product Name OEM Parts - OEM Parts (A - B) - BPC5151J
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers