TT Electronics Through Hole Resistors - BPC5103J BPC5103J

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983048-BPC5103J Termination: Radial Voltage Rating: 500 V Length: 12.7 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 29.59 mm Resistance: 10 kΩ Power Rating: 5 W Categories: Through Hole Resistors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.54 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V REACH SVHC: No SVHC Lead Pitch: 5.08 mm
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983048-BPC5103J Termination: Radial Voltage Rating: 500 V Length: 12.7 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 29.59 mm Resistance: 10 kΩ Power Rating: 5 W Categories: Through Hole Resistors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.54 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V REACH SVHC: No SVHC Lead Pitch: 5.08 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BPC5103J - 983048-BPC5103J - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - BPC5103J
983048-BPC5103J
Through Hole Resistors - BPC5103J 983048-BPC5103J
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983048-BPC5103J Termination: Radial Voltage Rating: 500 V Length: 12.7 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 29.59 mm Resistance: 10 kΩ Power Rating: 5 W Categories: Through Hole Resistors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.54 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V REACH SVHC: No SVHC Lead Pitch: 5.08 mm

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983048-BPC5103J
Termination: Radial
Voltage Rating: 500 V
Length: 12.7 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 29.59 mm
Resistance: 10 kΩ
Power Rating: 5 W
Categories: Through Hole Resistors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 2.54 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC
Lead Pitch: 5.08 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 983048-BPC5103J
Product Name Through Hole Resistors - BPC5103J
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers