TT Electronics Planar Resistor, Bpc Series, 10 Ohm, 5 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies BPC5100J

Description
Planar Resistor, BPC Series, 10 ohm, 5 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Planar Resistor, BPC Series, 10 ohm, 5 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planar Resistor, Bpc Series, 10 Ohm, 5 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies - 37K9566 - Newark, An Avnet Company
Chicago, IL, United States
Planar Resistor, Bpc Series, 10 Ohm, 5 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies
37K9566
Planar Resistor, Bpc Series, 10 Ohm, 5 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies 37K9566
Planar Resistor, BPC Series, 10 ohm, 5 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Planar Resistor, BPC Series, 10 ohm, 5 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37K9566
Product Name Planar Resistor, Bpc Series, 10 Ohm, 5 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details