TT Electronics Resistor, Thick Film, 50R, 5%, 300Vac; Resistance Tt Electronics/bi Technologies BPC10500J

Description
RESISTOR, THICK FILM, 50R, 5%, 300VAC; Resistance:50ohm; Product Range:BPC Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300VAC; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 50R, 5%, 300VAC; Resistance:50ohm; Product Range:BPC Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300VAC; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 50R, 5%, 300Vac; Resistance Tt Electronics/bi Technologies - 37K9545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 50R, 5%, 300Vac; Resistance Tt Electronics/bi Technologies
37K9545
Resistor, Thick Film, 50R, 5%, 300Vac; Resistance Tt Electronics/bi Technologies 37K9545
RESISTOR, THICK FILM, 50R, 5%, 300VAC; Resistance:50ohm; Product Range:BPC Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300VAC; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 50R, 5%, 300VAC; Resistance:50ohm; Product Range:BPC Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300VAC; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37K9545
Product Name Resistor, Thick Film, 50R, 5%, 300Vac; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 50 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details