TT Electronics Planar Resistor, Bpc Series, 2 Ohm, 10 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies BPC102R0J

Description
Planar Resistor, BPC Series, 2 ohm, 10 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Planar Resistor, BPC Series, 2 ohm, 10 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planar Resistor, Bpc Series, 2 Ohm, 10 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies - 37K9539 - Newark, An Avnet Company
Chicago, IL, United States
Planar Resistor, Bpc Series, 2 Ohm, 10 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies
37K9539
Planar Resistor, Bpc Series, 2 Ohm, 10 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies 37K9539
Planar Resistor, BPC Series, 2 ohm, 10 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Planar Resistor, BPC Series, 2 ohm, 10 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37K9539
Product Name Planar Resistor, Bpc Series, 2 Ohm, 10 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details