BI Technologies Corporation OEM Parts - OEM Parts (A - B) - BPC10164F BPC10164F

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023100-BPC10164F Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023100-BPC10164F Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BPC10164F - 1023100-BPC10164F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BPC10164F
1023100-BPC10164F
OEM Parts - OEM Parts (A - B) - BPC10164F 1023100-BPC10164F
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023100-BPC10164F Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023100-BPC10164F
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1023100-BPC10164F
Product Name OEM Parts - OEM Parts (A - B) - BPC10164F
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details