TRANSISTOR, DARLINGTON, NPN, 115V, 12A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:12A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 89T8634 |
| Product Name | Transistor, Darlington, Npn, 115V, 12A, To-220; Transistor Polarity Tt Electronics/semelab |
| Polarity | NPN |