DARLINGTON TRANSISTOR, PNP, -100V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:62.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 96K6910 |
| Product Name | Darlington Transistor, Pnp, -100V To-220; Transistor Polarity Tt Electronics/semelab |
| Polarity | PNP |