DARLINGTON TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:62.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 96K6909 |
| Product Name | Darlington Transistor, Npn, 100V, To-220; Transistor Polarity Tt Electronics/semelab |
| Polarity | NPN |