The Darlington Transistor, NPN, 80V, TO-220 is designed for audio output stages and general amplifier and switching applications. It features a maximum collector-emitter voltage of 80V and a continuous collector current rating of 8A. The transistor has a power dissipation capability of 62.5W, making it suitable for high-power applications. The device is housed in a TO-220 package, which allows for efficient heat dissipation and easy mounting. It is RoHS compliant, ensuring it meets environmental standards. The transistor exhibits a high DC current gain, with typical values around 1900, and a cut-off frequency of 50 kHz, making it effective for various amplification tasks.
DARLINGTON TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:62.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 96K6907 |
| Product Name | Darlington Transistor, Npn, 80V, To-220; Transistor Polarity Tt Electronics/semelab |
| Polarity | NPN |