BI Technologies Corporation Resistor Networks, Arrays - BCN318SB8661F7 BCN318SB8661F7

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218164-BCN318SB8661 F7 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218164-BCN318SB8661 F7 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN318SB8661F7 - 1218164-BCN318SB8661F7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN318SB8661F7
1218164-BCN318SB8661F7
Resistor Networks, Arrays - BCN318SB8661F7 1218164-BCN318SB8661F7
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218164-BCN318SB8661 F7 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218164-BCN318SB8661F7
Categories: Resistor Networks,Arrays
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1218164-BCN318SB8661F7
Product Name Resistor Networks, Arrays - BCN318SB8661F7
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details