BI Technologies Corporation Resistor Networks, Arrays - BCN318SB3163F7 BCN318SB3163F7

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987616-BCN318SB3163F 7 Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987616-BCN318SB3163F 7 Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN318SB3163F7 - 987616-BCN318SB3163F7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN318SB3163F7
987616-BCN318SB3163F7
Resistor Networks, Arrays - BCN318SB3163F7 987616-BCN318SB3163F7
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987616-BCN318SB3163F 7 Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987616-BCN318SB3163F7
Categories: Resistor Networks,Arrays
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 987616-BCN318SB3163F7
Product Name Resistor Networks, Arrays - BCN318SB3163F7
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers