BI Technologies Corporation Resistor Networks, Arrays - BCN318SB104J7 BCN318SB104J7

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133747-BCN318SB104J 7 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133747-BCN318SB104J 7 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN318SB104J7 - 1133747-BCN318SB104J7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN318SB104J7
1133747-BCN318SB104J7
Resistor Networks, Arrays - BCN318SB104J7 1133747-BCN318SB104J7
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133747-BCN318SB104J 7 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133747-BCN318SB104J7
Categories: Resistor Networks,Arrays
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1133747-BCN318SB104J7
Product Name Resistor Networks, Arrays - BCN318SB104J7
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers