BI Technologies Corporation Resistor Networks, Arrays - BCN218SBI104J7 BCN218SBI104J7

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048854-BCN218SBI104 J7 Packaging: Tape and Reel Termination: Concave Length: 4 mm Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Resistance: 100 kΩ Number of Resistors: 8 Number of Pins: 10 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.1 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048854-BCN218SBI104 J7 Packaging: Tape and Reel Termination: Concave Length: 4 mm Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Resistance: 100 kΩ Number of Resistors: 8 Number of Pins: 10 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.1 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN218SBI104J7 - 1048854-BCN218SBI104J7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN218SBI104J7
1048854-BCN218SBI104J7
Resistor Networks, Arrays - BCN218SBI104J7 1048854-BCN218SBI104J7
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048854-BCN218SBI104 J7 Packaging: Tape and Reel Termination: Concave Length: 4 mm Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Resistance: 100 kΩ Number of Resistors: 8 Number of Pins: 10 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.1 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048854-BCN218SBI104J7
Packaging: Tape and Reel
Termination: Concave
Length: 4 mm
Number of Terminals: 10
Mounting: SMD (SMT)
Tolerance: 5 %
Military Standard: Not
Resistance: 100 kΩ
Number of Resistors: 8
Number of Pins: 10
Terminal Pitch: 800 µm
Categories: Resistor Networks,Arrays
Case / Package: 1608
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.1 mm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1048854-BCN218SBI104J7
Product Name Resistor Networks, Arrays - BCN218SBI104J7
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details