TT Electronics Resistor, Resistor Array, 8, 10Kohm, 5%, 1206; Resistance Tt Electronics/bi Technologies BCN168RB103J7

Description
RESISTOR, RESISTOR ARRAY, 8, 10KOHM, 5%, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, RESISTOR ARRAY, 8, 10KOHM, 5%, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Resistor Array, 8, 10Kohm, 5%, 1206; Resistance Tt Electronics/bi Technologies - 63M1054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 8, 10Kohm, 5%, 1206; Resistance Tt Electronics/bi Technologies
63M1054
Resistor, Resistor Array, 8, 10Kohm, 5%, 1206; Resistance Tt Electronics/bi Technologies 63M1054
RESISTOR, RESISTOR ARRAY, 8, 10KOHM, 5%, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 8, 10KOHM, 5%, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63M1054
Product Name Resistor, Resistor Array, 8, 10Kohm, 5%, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details