TT Electronics Resistor Networks, Arrays - BCN164AB564J7 BCN164AB564J7

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214440-BCN164AB564J 7 Number of Resistors: 4 Number of Pins: 8 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214440-BCN164AB564J 7 Number of Resistors: 4 Number of Pins: 8 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN164AB564J7 - 1214440-BCN164AB564J7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN164AB564J7
1214440-BCN164AB564J7
Resistor Networks, Arrays - BCN164AB564J7 1214440-BCN164AB564J7
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214440-BCN164AB564J 7 Number of Resistors: 4 Number of Pins: 8 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214440-BCN164AB564J7
Number of Resistors: 4
Number of Pins: 8
Categories: Resistor Networks,Arrays
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1214440-BCN164AB564J7
Product Name Resistor Networks, Arrays - BCN164AB564J7
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - SIL09E103G-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details