TT Electronics Resistor Networks, Arrays - BCN164AB470J7 BCN164AB470J7

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191438-BCN164AB470J 7 Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Resistance: 47 Ω Power Rating: 250 mW Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): BCN-164-AB-470J-7; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191438-BCN164AB470J 7 Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Resistance: 47 Ω Power Rating: 250 mW Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): BCN-164-AB-470J-7; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN164AB470J7 - 1191438-BCN164AB470J7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN164AB470J7
1191438-BCN164AB470J7
Resistor Networks, Arrays - BCN164AB470J7 1191438-BCN164AB470J7
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191438-BCN164AB470J 7 Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Resistance: 47 Ω Power Rating: 250 mW Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): BCN-164-AB-470J-7; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191438-BCN164AB470J7
Packaging: Tape and Reel
Termination: Convex
Length: 3.2 mm
Number of Terminals: 8
Tolerance: 5 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Resistance: 47 Ω
Power Rating: 250 mW
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Terminal Pitch: 800 µm
Width: 1.6 mm
Categories: Resistor Networks,Arrays
Case / Package: 1206
Alternative Parts (Cross-Reference): BCN-164-AB-470J-7;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210025
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1191438-BCN164AB470J7
Product Name Resistor Networks, Arrays - BCN164AB470J7
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 47 ohms
Tolerance 5 +/- %
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers