TT Electronics Resistor Networks, Arrays - BCN164AB330J7 BCN164AB330J7

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048853-BCN164AB330J 7 Packaging: Cut Tape Termination: Convex Voltage Rating: 50 V Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Number of Elements: 4 Power Dissipation: 63 mW Resistance: 33 Ω Power Rating: 250 mW Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): CN1J4TTD330J; EXB-38V330JV; EXB-N8V330JX; MNR14ERAPJ300; MNR04MRAPJ300; EXB-28V360JXBCN 164AB330J7; BCN-164-AB-330J-7; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048853-BCN164AB330J 7 Packaging: Cut Tape Termination: Convex Voltage Rating: 50 V Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Number of Elements: 4 Power Dissipation: 63 mW Resistance: 33 Ω Power Rating: 250 mW Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): CN1J4TTD330J; EXB-38V330JV; EXB-N8V330JX; MNR14ERAPJ300; MNR04MRAPJ300; EXB-28V360JXBCN 164AB330J7; BCN-164-AB-330J-7; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN164AB330J7 - 1048853-BCN164AB330J7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN164AB330J7
1048853-BCN164AB330J7
Resistor Networks, Arrays - BCN164AB330J7 1048853-BCN164AB330J7
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048853-BCN164AB330J 7 Packaging: Cut Tape Termination: Convex Voltage Rating: 50 V Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Number of Elements: 4 Power Dissipation: 63 mW Resistance: 33 Ω Power Rating: 250 mW Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): CN1J4TTD330J; EXB-38V330JV; EXB-N8V330JX; MNR14ERAPJ300; MNR04MRAPJ300; EXB-28V360JXBCN 164AB330J7; BCN-164-AB-330J-7; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048853-BCN164AB330J7
Packaging: Cut Tape
Termination: Convex
Voltage Rating: 50 V
Length: 3.2 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Number of Elements: 4
Power Dissipation: 63 mW
Resistance: 33 Ω
Power Rating: 250 mW
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Terminal Pitch: 800 µm
Width: 1.6 mm
Categories: Resistor Networks,Arrays
Case / Package: 1206
Alternative Parts (Cross-Reference): CN1J4TTD330J; EXB-38V330JV; EXB-N8V330JX; MNR14ERAPJ300; MNR04MRAPJ300; EXB-28V360JXBCN 164AB330J7; BCN-164-AB-330J-7;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now
Automotive SMD 33 Ohm 0.25W Resistor - 50-BCN164AB330J7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 33 Ohm 0.25W Resistor
50-BCN164AB330J7
Automotive SMD 33 Ohm 0.25W Resistor 50-BCN164AB330J7
Res Thick Film Array 33 Ohm 5% 0.25W(1/4W) ±200ppm/°C ISOL 8-Pin 1206(4 X 0603) Convex SMD T/R Automotive AEC-Q200 Product overview: BCN164AB330J7 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 33 Ohm, 0.25W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN164AB330J7 can be used for catalog matching and distributor lookup.

Res Thick Film Array 33 Ohm 5% 0.25W(1/4W) ±200ppm/°C ISOL 8-Pin 1206(4 X 0603) Convex SMD T/R Automotive AEC-Q200 Product overview: BCN164AB330J7 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 33 Ohm, 0.25W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN164AB330J7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1048853-BCN164AB330J7 50-BCN164AB330J7
Product Name Resistor Networks, Arrays - BCN164AB330J7 Automotive SMD 33 Ohm 0.25W Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206(4 X 0603)
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details