TT Electronics Resistor, Resistor Array, 4, 10Kohm, 5%, 1206, Full Reel; Resistance Tt Electronics/bi Technologies BCN164AB103J7

Description
RESISTOR, RESISTOR ARRAY, 4, 10KOHM, 5%, 1206, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, RESISTOR ARRAY, 4, 10KOHM, 5%, 1206, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Resistor Array, 4, 10Kohm, 5%, 1206, Full Reel; Resistance Tt Electronics/bi Technologies - 15M6627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 10Kohm, 5%, 1206, Full Reel; Resistance Tt Electronics/bi Technologies
15M6627
Resistor, Resistor Array, 4, 10Kohm, 5%, 1206, Full Reel; Resistance Tt Electronics/bi Technologies 15M6627
RESISTOR, RESISTOR ARRAY, 4, 10KOHM, 5%, 1206, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 10KOHM, 5%, 1206, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
10K Ohm 5% 1/4W Molded 8-Pin 1206 Rohs Compliant Tt Electronics/bi Technologies - 62AK2815 - Newark, An Avnet Company
Chicago, IL, United States
10K Ohm 5% 1/4W Molded 8-Pin 1206 Rohs Compliant Tt Electronics/bi Technologies
62AK2815
10K Ohm 5% 1/4W Molded 8-Pin 1206 Rohs Compliant Tt Electronics/bi Technologies 62AK2815
10K OHM 5% 1/4W MOLDED 8-PIN 1206 ROHS COMPLIANT: YES

10K OHM 5% 1/4W MOLDED 8-PIN 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 15M6627 62AK2815
Product Name Resistor, Resistor Array, 4, 10Kohm, 5%, 1206, Full Reel; Resistance Tt Electronics/bi Technologies 10K Ohm 5% 1/4W Molded 8-Pin 1206 Rohs Compliant Tt Electronics/bi Technologies
Configuration Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details