BI Technologies Corporation Resistor Networks, Arrays - BCN164A473J7 BCN164A473J7

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129733-BCN164A473J7 Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Resistance: 47 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129733-BCN164A473J7 Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Resistance: 47 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN164A473J7 - 1129733-BCN164A473J7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN164A473J7
1129733-BCN164A473J7
Resistor Networks, Arrays - BCN164A473J7 1129733-BCN164A473J7
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129733-BCN164A473J7 Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Resistance: 47 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129733-BCN164A473J7
Packaging: Tape and Reel
Termination: Convex
Length: 3.2 mm
Number of Terminals: 8
Tolerance: 5 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Resistance: 47 kΩ
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Terminal Pitch: 800 µm
Width: 1.6 mm
Categories: Resistor Networks,Arrays
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Resistor Networks & Arrays CHIP NETWORK Product overview: BCN164A473J7 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN164A473J7 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays CHIP NETWORK Product overview: BCN164A473J7 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN164A473J7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1129733-BCN164A473J7 50-BCN164A473J7
Product Name Resistor Networks, Arrays - BCN164A473J7 Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 (3216 metric)
Resistance Range 47000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor Networks, Arrays - MCNY41J330F-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details