TT Electronics Resistor Networks, Arrays - BCN164A221J7 BCN164A221J7

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048849-BCN164A221J7 Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 220 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): CAT16-221J4LF; EXB-38V221JV; EXB-V8V221JV; YC164-JR-07220RL; EXB-28V221JX; YC124-JR-07220RL; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048849-BCN164A221J7 Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 220 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): CAT16-221J4LF; EXB-38V221JV; EXB-V8V221JV; YC164-JR-07220RL; EXB-28V221JX; YC124-JR-07220RL; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN164A221J7 - 1048849-BCN164A221J7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN164A221J7
1048849-BCN164A221J7
Resistor Networks, Arrays - BCN164A221J7 1048849-BCN164A221J7
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048849-BCN164A221J7 Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 220 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): CAT16-221J4LF; EXB-38V221JV; EXB-V8V221JV; YC164-JR-07220RL; EXB-28V221JX; YC124-JR-07220RL; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048849-BCN164A221J7
Packaging: Tape and Reel
Termination: Convex
Length: 3.2 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Resistance: 220 Ω
Number of Resistors: 4
Number of Pins: 8
Terminal Pitch: 800 µm
Categories: Resistor Networks,Arrays
Case / Package: 1206
Alternative Parts (Cross-Reference): CAT16-221J4LF; EXB-38V221JV; EXB-V8V221JV; YC164-JR-07220RL; EXB-28V221JX; YC124-JR-07220RL;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
220 ohm Resistor - 50-BCN164A221J7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 ohm Resistor
50-BCN164A221J7
220 ohm Resistor 50-BCN164A221J7
Resistor Networks & Arrays 220 ohm 5% 1.6mm 4 resistor Product overview: BCN164A221J7 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN164A221J7 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 220 ohm 5% 1.6mm 4 resistor Product overview: BCN164A221J7 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN164A221J7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1048849-BCN164A221J7 50-BCN164A221J7
Product Name Resistor Networks, Arrays - BCN164A221J7 220 ohm Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 (3216 metric)
Resistance Range 220 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4LTED100J - 1072718-CN2B4LTED100J - Win Source Electronics
Specs
Configuration Chip Array
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers