TT Electronics 68 Ohm 5% 0.063W(1/16W) Molded 8-Pin Rohs Compliant Tt Electronics/bi Technologies BCN104AB680J7

Description
68 OHM 5% 0.063W(1/16W) MOLDED 8-PIN ROHS COMPLIANT: YES
Description
68 OHM 5% 0.063W(1/16W) MOLDED 8-PIN ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 68 Ohm 5% 0.063W (1/16W) molded resistor from TT Electronics/BI Technologies is a thick film chip array designed for various applications. It features a resistance tolerance of 5% and a power rating of 63 mW at 70°C. The component is RoHS compliant, adhering to EU Directive 2011/65/EU and its amendments. The resistor operates within an ambient temperature range of -55°C to +155°C, making it suitable for a wide range of environmental conditions. It is available in an 8-pin configuration and is designed for both isolated and bussed circuits. The product is also resistant to moisture and high temperatures, ensuring reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The 68 Ohm 5% 0.063W (1/16W) molded resistor from TT Electronics/BI Technologies is a thick film chip array designed for various applications. It features a resistance tolerance of 5% and a power rating of 63 mW at 70°C. The component is RoHS compliant, adhering to EU Directive 2011/65/EU and its amendments. The resistor operates within an ambient temperature range of -55°C to +155°C, making it suitable for a wide range of environmental conditions. It is available in an 8-pin configuration and is designed for both isolated and bussed circuits. The product is also resistant to moisture and high temperatures, ensuring reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
68 Ohm 5% 0.063W(1/16W) Molded 8-Pin Rohs Compliant Tt Electronics/bi Technologies - 62AK2814 - Newark, An Avnet Company
Chicago, IL, United States
68 Ohm 5% 0.063W(1/16W) Molded 8-Pin Rohs Compliant Tt Electronics/bi Technologies
62AK2814
68 Ohm 5% 0.063W(1/16W) Molded 8-Pin Rohs Compliant Tt Electronics/bi Technologies 62AK2814
68 OHM 5% 0.063W(1/16W) MOLDED 8-PIN ROHS COMPLIANT: YES

68 OHM 5% 0.063W(1/16W) MOLDED 8-PIN ROHS COMPLIANT: YES

Supplier's Site Datasheet
68 Ohm 5% 0.063W(1/16W) Molded 8-Pin Rohs Compliant Tt Electronics/bi Technologies - 62AK2813 - Newark, An Avnet Company
Chicago, IL, United States
68 Ohm 5% 0.063W(1/16W) Molded 8-Pin Rohs Compliant Tt Electronics/bi Technologies
62AK2813
68 Ohm 5% 0.063W(1/16W) Molded 8-Pin Rohs Compliant Tt Electronics/bi Technologies 62AK2813
68 OHM 5% 0.063W(1/16W) MOLDED 8-PIN ROHS COMPLIANT: YES

68 OHM 5% 0.063W(1/16W) MOLDED 8-PIN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62AK2814
Product Name 68 Ohm 5% 0.063W(1/16W) Molded 8-Pin Rohs Compliant Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details