BI Technologies Corporation Resistor Networks, Arrays - BCN104AB472J7 BCN104AB472J7

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965777-BCN104AB472J7 Packaging: Tape and Reel Termination: Convex Length: 2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Number of Elements: 4 Power Dissipation: 31 mW Resistance: 4.7 kΩ Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 500 µm Working Voltage: 25 V Categories: Resistor Networks,Arrays Case / Package: 0804 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965777-BCN104AB472J7 Packaging: Tape and Reel Termination: Convex Length: 2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Number of Elements: 4 Power Dissipation: 31 mW Resistance: 4.7 kΩ Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 500 µm Working Voltage: 25 V Categories: Resistor Networks,Arrays Case / Package: 0804 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN104AB472J7 - 965777-BCN104AB472J7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN104AB472J7
965777-BCN104AB472J7
Resistor Networks, Arrays - BCN104AB472J7 965777-BCN104AB472J7
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965777-BCN104AB472J7 Packaging: Tape and Reel Termination: Convex Length: 2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Number of Elements: 4 Power Dissipation: 31 mW Resistance: 4.7 kΩ Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 500 µm Working Voltage: 25 V Categories: Resistor Networks,Arrays Case / Package: 0804 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965777-BCN104AB472J7
Packaging: Tape and Reel
Termination: Convex
Length: 2 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 5 %
Military Standard: Not
Number of Elements: 4
Power Dissipation: 31 mW
Resistance: 4.7 kΩ
Number of Resistors: 4
Number of Pins: 8
Terminal Pitch: 500 µm
Working Voltage: 25 V
Categories: Resistor Networks,Arrays
Case / Package: 0804
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
Resistor Networks & Arrays CHIP NETWORK Product overview: BCN104AB472J7 from TT Electronics / BI Technologies is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN104AB472J7 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays CHIP NETWORK Product overview: BCN104AB472J7 from TT Electronics / BI Technologies is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN104AB472J7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 965777-BCN104AB472J7 50-BCN104AB472J7
Product Name Resistor Networks, Arrays - BCN104AB472J7 Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0804 (2010 metric)
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details