The BC179 is a PNP bipolar transistor in a TO-18 metal package, designed for general purpose and low noise audio applications. It has a collector-emitter breakdown voltage of -20V, a continuous collector current of -100mA, and a power dissipation of 300mW at 25°C. The device features a DC current gain range of 125 to 260 for the BC179A variant and 240 to 500 for the BC179B variant. The collector-base capacitance is 5.0pF at -10V, and the transition frequency is 200MHz. The transistor is housed in a three-pin TO-18 case with emitter, base, and collector pins as defined, and operates over a junction temperature range of -65°C to +175°C.
BIPOLAR TRANSISTOR, PNP, -20V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 96K6832 |
| Product Name | Bipolar Transistor, Pnp, -20V To-18; Transistor Polarity Tt Electronics/semelab |
| Polarity | PNP |