Welwyn Components, Ltd. Chip Resistor - Surface Mount - ASC2512-3M3FT4 ASC2512-3M3FT4

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972882-ASC2512-3M3FT 4 Packaging: Cut Tape Voltage Rating: 250 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 3.3 MΩ Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 6432 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 2512 Voltage Rating (DC): 250 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972882-ASC2512-3M3FT 4 Packaging: Cut Tape Voltage Rating: 250 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 3.3 MΩ Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 6432 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 2512 Voltage Rating (DC): 250 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ASC2512-3M3FT4 - 972882-ASC2512-3M3FT4 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ASC2512-3M3FT4
972882-ASC2512-3M3FT4
Chip Resistor - Surface Mount - ASC2512-3M3FT4 972882-ASC2512-3M3FT4
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972882-ASC2512-3M3FT 4 Packaging: Cut Tape Voltage Rating: 250 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 3.3 MΩ Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 6432 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 2512 Voltage Rating (DC): 250 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972882-ASC2512-3M3FT4
Packaging: Cut Tape
Voltage Rating: 250 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Resistance: 3.3 MΩ
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 2512
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 972882-ASC2512-3M3FT4
Product Name Chip Resistor - Surface Mount - ASC2512-3M3FT4
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.30E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573270 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details