Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn ASC2512-1R0FT4

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 06W0586 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
06W0586
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 06W0586
Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06W0586
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details