Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Kohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn ASC2512-10KFT4

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 10 kohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 10 kohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Kohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 06W0588 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Kohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
06W0588
Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Kohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 06W0588
Surface Mount Chip Resistor, Thick Film, ASC Series, 10 kohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 10 kohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06W0588
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Kohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details