Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 47 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn ASC2010-47RFT4

Description
Surface Mount Thick Film Resistor, ASC Series, 47 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 47 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 47 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6693 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 47 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
83T6693
Surface Mount Thick Film Resistor, Asc Series, 47 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn 83T6693
Surface Mount Thick Film Resistor, ASC Series, 47 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 47 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6693
Product Name Surface Mount Thick Film Resistor, Asc Series, 47 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details