Welwyn Components, Ltd. Res, 470R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn ASC2010-470RFT4

Description
RES, 470R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9957
Res, 470R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9957
RES, 470R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Asc Series, 470 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 83T6694 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 470 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
83T6694
Surface Mount Chip Resistor, Thick Film, Asc Series, 470 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 83T6694
Surface Mount Chip Resistor, Thick Film, ASC Series, 470 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 470 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AC9957 83T6694
Product Name Res, 470R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Asc Series, 470 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data