Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 33 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn ASC2010-33RFT4

Description
Surface Mount Thick Film Resistor, ASC Series, 33 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 33 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 33 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6690 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 33 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
83T6690
Surface Mount Thick Film Resistor, Asc Series, 33 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn 83T6690
Surface Mount Thick Film Resistor, ASC Series, 33 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 33 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6690
Product Name Surface Mount Thick Film Resistor, Asc Series, 33 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details