TT Electronics Surface Mount Thick Film Resistor, Asc Series, 15 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn ASC2010-15RFT4

Description
Surface Mount Thick Film Resistor, ASC Series, 15 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 15 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 15 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6684 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 15 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
83T6684
Surface Mount Thick Film Resistor, Asc Series, 15 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn 83T6684
Surface Mount Thick Film Resistor, ASC Series, 15 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 15 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6684
Product Name Surface Mount Thick Film Resistor, Asc Series, 15 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details