Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 10 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn ASC2010-10RFT4

Description
Surface Mount Thick Film Resistor, ASC Series, 10 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 10 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 10 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6682 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 10 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
83T6682
Surface Mount Thick Film Resistor, Asc Series, 10 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn 83T6682
Surface Mount Thick Film Resistor, ASC Series, 10 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 10 ohm, 750 mW, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6682
Product Name Surface Mount Thick Film Resistor, Asc Series, 10 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details