Welwyn Components, Ltd. Res, 220R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn ASC1206-220RFT5

Description
RES, 220R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 220R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9946
Res, 220R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9946
RES, 220R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Asc Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 83T6664 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
83T6664
Surface Mount Chip Resistor, Thick Film, Asc Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 83T6664
Surface Mount Chip Resistor, Thick Film, ASC Series, 220 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 220 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AC9946 83T6664
Product Name Res, 220R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Asc Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 220 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details