Welwyn Components, Ltd. Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn ASC1206-1R0FT5

Description
RES, 1R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 1R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ASC Series resistor, part number 11AC9941, is a thick film resistor with a resistance value of 1 ohm and a tolerance of ±1%. It has a power rating of 0.25 watts and is housed in a 1206 case style. This resistor is designed to withstand harsh environments, being anti-sulphur and suitable for industrial, automotive, and roadside applications. It is RoHS compliant and features a matt tin finish for its terminations. The resistor is AEC-Q200 qualified, ensuring reliability in automotive applications. It operates effectively within an ambient temperature range of -55°C to +155°C and has a maximum voltage rating of 200V. The ASC Series resistors are supplied on reels for easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The ASC Series resistor, part number 11AC9941, is a thick film resistor with a resistance value of 1 ohm and a tolerance of ±1%. It has a power rating of 0.25 watts and is housed in a 1206 case style. This resistor is designed to withstand harsh environments, being anti-sulphur and suitable for industrial, automotive, and roadside applications. It is RoHS compliant and features a matt tin finish for its terminations. The resistor is AEC-Q200 qualified, ensuring reliability in automotive applications. It operates effectively within an ambient temperature range of -55°C to +155°C and has a maximum voltage rating of 200V. The ASC Series resistors are supplied on reels for easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9941
Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9941
RES, 1R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 86T2537 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
86T2537
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 86T2537
Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AC9941 86T2537
Product Name Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details