Welwyn Components, Ltd. Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn ASC1206-15RFT5

Description
RES, 15R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9944
Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9944
RES, 15R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15ohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Asc Series, 15 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 86T2541 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 15 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
86T2541
Surface Mount Thick Film Resistor, Asc Series, 15 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 86T2541
Surface Mount Thick Film Resistor, ASC Series, 15 ohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 15 ohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AC9944 86T2541
Product Name Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Thick Film Resistor, Asc Series, 15 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 15 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers