Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn ASC1206-10KFT5

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 10 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 10 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 83T6656 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
83T6656
Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 83T6656
Surface Mount Chip Resistor, Thick Film, ASC Series, 10 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 10 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9942
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9942
RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 83T6656 11AC9942
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details