Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Asc Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn ASC0805-6R8FT5

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 6.8 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 6.8 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 83T6647 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
83T6647
Surface Mount Chip Resistor, Thick Film, Asc Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 83T6647
Surface Mount Chip Resistor, Thick Film, ASC Series, 6.8 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 6.8 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9940
Res, 6R8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9940
RES, 6R8, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8ohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6R8, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8ohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 83T6647 11AC9940
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn Res, 6R8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details